Selecta Products Locking Flanged Male Base Inlet L2020-FI

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L20-20P CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L20-20P CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L2020-FI - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
L2020-FI
Locking Flanged Male Base Inlet L2020-FI
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L20-20P CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L20-20P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L
  • BLADE MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 115 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L2020-FI
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P - S1850P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details