Selecta Products Locking Device Receptacle L1930-R

Description
SINGLE LOCKING TYPE NYLON MATERIAL L19-30R CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL L19-30R CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1930-R - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
L1930-R
Locking Device Receptacle L1930-R
SINGLE LOCKING TYPE NYLON MATERIAL L19-30R CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • L19-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 277/480 VAC STAR 3-PHASE VOLTAGE RATING
  • STRAP MOUNTING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1930-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Surface Mount Power Outlet, 30 Amp 250 Volt 6-30R - 2201 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA L15-20R Locking Device - Q-844 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers