Selecta Products Locking Device Receptacle L1920-R

Description
" SINGLE LOCKING TYPE NYLON MATERIAL L19-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" SINGLE LOCKING TYPE NYLON MATERIAL L19-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1920-R - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
L1920-R
Locking Device Receptacle L1920-R
" SINGLE LOCKING TYPE NYLON MATERIAL L19-20R CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 277/480 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • L19-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 277/480 VAC STAR 3-PHASE VOLTAGE RATING
  • STRAP MOUNTING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1920-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof Small Box Receptacle - D42S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
30 Amps 125 Volt RV Power Outlet Box :RM30DFPB - RM30DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details
Solar Connectors - 1-2491080-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details