Selecta Products Locking Flanged Male Base Inlet L1730-FI

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L17-30P CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L17-30P CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L1730-FI - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
L1730-FI
Locking Flanged Male Base Inlet L1730-FI
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L17-30P CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L17-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 600 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L
  • BLADE MATERIAL TIN PLATED STRESSCON
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1730-FI
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix 6200/6500 Power Module - 2094-BM03-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
20A/125V North American Snap-In Receptacle - 88234100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details