Selecta Products Locking Device Plug L1530-P

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L15-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L15-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1530-P - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
L1530-P
Locking Device Plug L1530-P
" POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L15-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE IP20 BLADE MATERIAL TIN PLATED STRESSCON OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L15-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE IP20
  • BLADE MATERIAL TIN PLATED STRESSCON
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1530-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Plug - S53.21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Grounding 4-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 14-30P/14-50P - S143050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details