Selecta Products Locking Device Plug L1430-PGCM

Description
" GROUND CONTINUITY MONITORING TYPE NYLON MATERIAL BLACK, WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" GROUND CONTINUITY MONITORING TYPE NYLON MATERIAL BLACK, WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1430-PGCM - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
L1430-PGCM
Locking Device Plug L1430-PGCM
" GROUND CONTINUITY MONITORING TYPE NYLON MATERIAL BLACK, WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • GROUND CONTINUITY MONITORING TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1430-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.1064 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Industrial Power Connectors - 1254464 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details