Selecta Products Locking Flanged Male Base Inlet L1430-FIKIT

Description
" POLARIZED TYPE GRAY COLOR L14-30P CONFIGURATION 4 WIRE(S) UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WEATHER RESISTANT INCLUDES WPG2 WEATHERPROOF COVER, WPB23 WEATHERPROOF BOX "
Datasheet
Description
" POLARIZED TYPE GRAY COLOR L14-30P CONFIGURATION 4 WIRE(S) UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WEATHER RESISTANT INCLUDES WPG2 WEATHERPROOF COVER, WPB23 WEATHERPROOF BOX "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L1430-FIKIT - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
L1430-FIKIT
Locking Flanged Male Base Inlet L1430-FIKIT
" POLARIZED TYPE GRAY COLOR L14-30P CONFIGURATION 4 WIRE(S) UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WEATHER RESISTANT INCLUDES WPG2 WEATHERPROOF COVER, WPB23 WEATHERPROOF BOX "

"

  • POLARIZED TYPE
  • GRAY COLOR
  • L14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL (CANADA AND US), CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • WEATHER RESISTANT
  • INCLUDES WPG2 WEATHERPROOF COVER, WPB23 WEATHERPROOF BOX

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1430-FIKIT
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Matter Smart Plug - MP10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Voltage Rating 120 volts
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details