Selecta Products Locking Flanged Male Base Inlet L1230-FI

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-30P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-30P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L1230-FI - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
L1230-FI
Locking Flanged Male Base Inlet L1230-FI
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-30P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L12-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 480 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L
  • BLADE MATERIAL TIN PLATED STRESSCON
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1230-FI
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Plug I, Cord Connector (Rewireable), Straight - 0922 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Solar Connectors - 1-2270392-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details