Selecta Products Locking Flanged Receptacle Outlet L1220-FO

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L1220-FO - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
L1220-FO
Locking Flanged Receptacle Outlet L1220-FO
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L12-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 480 VAC 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1220-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL
Type / Features Locking
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1529140 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Rectangular Power Connectors - 176286-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details