Selecta Products Locking Flanged Male Base Inlet L1220-FI

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-20P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-20P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L1220-FI - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
L1220-FI
Locking Flanged Male Base Inlet L1220-FI
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-20P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L12-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 480 VAC 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L
  • BLADE MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 115 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1220-FI
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q436-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 403035M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details