Selecta Products Locking Flanged Male Base Inlet L1130-FI

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L11-30P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L11-30P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L1130-FI - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
L1130-FI
Locking Flanged Male Base Inlet L1130-FI
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L11-30P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL TIN PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L11-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L
  • BLADE MATERIAL TIN PLATED STRESSCON
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 75 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1130-FI
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254453 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details