Selecta Products Locking Flanged Receptacle Outlet L1030-FO

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L10-30R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L10-30R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L1030-FO - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
L1030-FO
Locking Flanged Receptacle Outlet L1030-FO
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L10-30R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L10-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L1030-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details