Selecta Products Locking Flanged Male Base Inlet L0115

Description
POLARIZED TYPE POLYCARBONATE MATERIAL L1-15P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL L1-15P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L0115 - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
L0115
Locking Flanged Male Base Inlet L0115
POLARIZED TYPE POLYCARBONATE MATERIAL L1-15P CONFIGURATION 2 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING NON-GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • L1-15P CONFIGURATION
  • 2 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number L0115
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491080-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 20-FR09851 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/125V North American Snap-In Receptacle - 88224100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details