Selecta Products Modular Jack KSST-LA

Description
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL LIGHT ALMOND COLOR ST MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Datasheet
Description
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL LIGHT ALMOND COLOR ST MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSST-LA - Selecta Products
Tehachapi, CA, USA
Modular Jack
KSST-LA
Modular Jack KSST-LA
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL LIGHT ALMOND COLOR ST MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
  • KEYSTONE TYPE
  • PHOSPHOR BRONZE MATERIAL
  • LIGHT ALMOND COLOR
  • ST MULTIMODE COUPLER CONNECTION TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Electrical Connectors
Product Number KSST-LA
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details