Selecta Products Modular Jack KSST-I

Description
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL IVORY COLOR ST MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Datasheet
Description
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL IVORY COLOR ST MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSST-I - Selecta Products
Tehachapi, CA, USA
Modular Jack
KSST-I
Modular Jack KSST-I
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL IVORY COLOR ST MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
  • KEYSTONE TYPE
  • PHOSPHOR BRONZE MATERIAL
  • IVORY COLOR
  • ST MULTIMODE COUPLER CONNECTION TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Electrical Connectors
Product Number KSST-I
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers