Selecta Products Modular Jack KSSC-LA

Description
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL LIGHT ALMOND COLOR SC MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet
Description
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL LIGHT ALMOND COLOR SC MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSSC-LA - Selecta Products
Tehachapi, CA, USA
Modular Jack
KSSC-LA
Modular Jack KSSC-LA
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL LIGHT ALMOND COLOR SC MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
  • KEYSTONE TYPE
  • PHOSPHOR BRONZE MATERIAL
  • LIGHT ALMOND COLOR
  • SC MULTIMODE COUPLER CONNECTION TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Electrical Connectors
Product Number KSSC-LA
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Industrial RJ - DRP10188220002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details