Selecta Products Modular Jack KSSC-I

Description
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL IVORY COLOR SC MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet
Description
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL IVORY COLOR SC MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSSC-I - Selecta Products
Tehachapi, CA, USA
Modular Jack
KSSC-I
Modular Jack KSSC-I
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL IVORY COLOR SC MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
  • KEYSTONE TYPE
  • PHOSPHOR BRONZE MATERIAL
  • IVORY COLOR
  • SC MULTIMODE COUPLER CONNECTION TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Electrical Connectors
Product Number KSSC-I
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details