Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SELECTA PRODUCTS
KS58AB-I -- MODULAR JACK
Selecta Products
Modular Jack
KS58AB-I
Description
" MODULAR TYPE IVORY COLOR KEYSTONE, SNAP-IN CONNECTION TYPE RJ45 CONFIGURATION 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE "
Selecta Products
Done
Datasheet
Description
" MODULAR TYPE IVORY COLOR KEYSTONE, SNAP-IN CONNECTION TYPE RJ45 CONFIGURATION 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE "
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Selecta Products
Tehachapi, CA, USA
Modular Jack
KS58AB-I
Modular Jack
KS58AB-I
" MODULAR TYPE IVORY COLOR KEYSTONE, SNAP-IN CONNECTION TYPE RJ45 CONFIGURATION 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE "
"
MODULAR TYPE
IVORY COLOR
KEYSTONE, SNAP-IN CONNECTION TYPE
RJ45 CONFIGURATION
5E CATEGORY
T568A/B, UNIVERSAL WIRING CODE
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Electrical Connectors
Product Number
KS58AB-I
Product Name
Modular Jack
Connector Type
Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Powerpole ® Connector Housing, Red
1327
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
Advantech
5 Pos Termblock 5.08Mm With Strain Reli Advantech
BB-TB5P508SR- 2PK
View Details
Suzhou Ele Mfg Co., Ltd.
Locking Connector, 30 Amp 125 Volt L5-30R
L0530C
Specs
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Connector - SMT Pogo Pin 8mm
Specs
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details