Selecta Products Standard Wall Plate K4

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) VERTICAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) VERTICAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - K4 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
K4
Standard Wall Plate K4
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) VERTICAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (1) VERTICAL OPENING CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number K4
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products