Selecta Products Standard Wall Plate K2

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - K2 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
K2
Standard Wall Plate K2
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (2) HORIZONTAL OPENING CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number K2
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Medium Size Glossy Finish - 41MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SB5-PB - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Toggle Switch Plate
Material Brass
View Details