Selecta Products Standard Wall Plate K2-I

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - K2-I - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
K2-I
Standard Wall Plate K2-I
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (2) HORIZONTAL OPENING CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number K2-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details