Selecta Products Locking Device Plug IGL630-P

Description
" POLARIZED TYPE ORANGE COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.75 INCH L "
Datasheet
Description
" POLARIZED TYPE ORANGE COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.75 INCH L "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - IGL630-P - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
IGL630-P
Locking Device Plug IGL630-P
" POLARIZED TYPE ORANGE COLOR L6-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.2 INCH DIA X 3.75 INCH L "

"

  • POLARIZED TYPE
  • ORANGE COLOR
  • L6-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL
  • 250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.2 INCH DIA X 3.75 INCH L

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number IGL630-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Snap-In Receptacle - 88214100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Rectangular Power Connectors - 1-172331-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4302.2103 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details