"
SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L5-30R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
"
Selecta Products
Done
Datasheet
Description
"
SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L5-30R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
"
"
SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L5-30R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
"
"
SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L5-30R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
STRAP MOUNTING
30 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.545 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H