Selecta Products Locking Device Receptacle IGL2330-R

Description
" SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L23-30R CONFIGURATION 5 WIRE(S) UL 498, CSA C22.2 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F "
Datasheet
Description
" SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L23-30R CONFIGURATION 5 WIRE(S) UL 498, CSA C22.2 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL2330-R - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
IGL2330-R
Locking Device Receptacle IGL2330-R
" SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L23-30R CONFIGURATION 5 WIRE(S) UL 498, CSA C22.2 APPROVAL 347/600 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F "

"

  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • L23-30R CONFIGURATION
  • 5 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 347/600 VAC STAR 3-PHASE VOLTAGE RATING
  • STRAP MOUNTING
  • 30 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 185 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number IGL2330-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details