Selecta Products Duplex/Single Receptacle IG8300-W

Description
" DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, HEAVY DUTY GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H IG8300 MODEL "
Datasheet
Description
" DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, HEAVY DUTY GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H IG8300 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG8300-W - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
IG8300-W
Duplex/Single Receptacle IG8300-W
" DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, HEAVY DUTY GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H IG8300 MODEL "

"

  • DUPLEX TYPE
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL, HEAVY DUTY GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • SIDE, BACK WIRING
  • OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H
  • IG8300 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number IG8300-W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital; Heavy Duty
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details