Selecta Products Surge Suppression Receptacle IG5362-WSP

Description
" TVSS DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR "
Datasheet
Description
" TVSS DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG5362-WSP - Selecta Products
Tehachapi, CA, USA
Surge Suppression Receptacle
IG5362-WSP
Surge Suppression Receptacle IG5362-WSP
" TVSS DUPLEX TYPE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR "

"

  • TVSS DUPLEX TYPE
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -4 TO 131 DEG F
  • INCLUDES ALARM, LED INDICATOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number IG5362-WSP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 Fr D Power Mod Front Cover - 25-PMFC-FD - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details