Selecta Products Locking Device Receptacle IG4700-WHITE

Description
" DUPLEX LOCKING TYPE NYLON MATERIAL WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F "
Datasheet
Description
" DUPLEX LOCKING TYPE NYLON MATERIAL WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IG4700-WHITE - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
IG4700-WHITE
Locking Device Receptacle IG4700-WHITE
" DUPLEX LOCKING TYPE NYLON MATERIAL WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING STRAP MOUNTING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.104 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F "

"

  • DUPLEX LOCKING TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.104 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 185 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number IG4700-WHITE
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Duplex
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details