"
DUPLEX LOCKING TYPE
NYLON MATERIAL
RED COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
STRAP MOUNTING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.104 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX LOCKING TYPE
NYLON MATERIAL
RED COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
STRAP MOUNTING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.104 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
"
"
DUPLEX LOCKING TYPE
NYLON MATERIAL
RED COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
STRAP MOUNTING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.104 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
"
"
DUPLEX LOCKING TYPE
NYLON MATERIAL
RED COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
STRAP MOUNTING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
1.104 INCH FACE OUTER DIAMETER
TURNLOK[R] BRAND
OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H