Selecta Products Surge Suppression Receptacle IG420-HISP

Description
" TVSS QUAD TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H "
Datasheet
Description
" TVSS QUAD TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG420-HISP - Selecta Products
Tehachapi, CA, USA
Surge Suppression Receptacle
IG420-HISP
Surge Suppression Receptacle IG420-HISP
" TVSS QUAD TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H "

"

  • TVSS QUAD TYPE
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 1449/498, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -40 TO 150 DEG F
  • OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number IG420-HISP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details