Selecta Products Surge Suppression Receptacle IG420-HBLSP

Description
" TVSS QUAD TYPE BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H "
Datasheet
Description
" TVSS QUAD TYPE BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG420-HBLSP - Selecta Products
Tehachapi, CA, USA
Surge Suppression Receptacle
IG420-HBLSP
Surge Suppression Receptacle IG420-HBLSP
" TVSS QUAD TYPE BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H "

"

  • TVSS QUAD TYPE
  • BLUE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 1449/498, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -40 TO 150 DEG F
  • OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number IG420-HBLSP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D51S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Circular Power Connectors - 1445826-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details