Selecta Products Duplex/Single Receptacle IG26262

Description
" DUPLEX, DECORATOR, HEAVY-DUTY TYPE NYLON (FACE) MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H "
Datasheet
Description
" DUPLEX, DECORATOR, HEAVY-DUTY TYPE NYLON (FACE) MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG26262 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
IG26262
Duplex/Single Receptacle IG26262
" DUPLEX, DECORATOR, HEAVY-DUTY TYPE NYLON (FACE) MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H "

"

  • DUPLEX, DECORATOR, HEAVY-DUTY TYPE
  • NYLON (FACE) MATERIAL
  • ORANGE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number IG26262
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-109-956 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
65W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2365CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Card Edge Power Connectors - 1888946-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details