"
SENSOR WITH RELAY TYPE
3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
AISLE, HALLWAY APPLICATION
24 VDC VOLTAGE RATING
CEILING/WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
13 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
15 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
CURRENT RATING 8 MILLIAMPERE
LINEAR AREA COVERAGE 90 FT
LENS TYPE TWO HORIZONTAL LAYER
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
"
Selecta Products
Done
Datasheet
Description
"
SENSOR WITH RELAY TYPE
3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
AISLE, HALLWAY APPLICATION
24 VDC VOLTAGE RATING
CEILING/WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
13 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
15 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
CURRENT RATING 8 MILLIAMPERE
LINEAR AREA COVERAGE 90 FT
LENS TYPE TWO HORIZONTAL LAYER
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
"
"
SENSOR WITH RELAY TYPE
3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
AISLE, HALLWAY APPLICATION
24 VDC VOLTAGE RATING
CEILING/WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
13 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
15 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
CURRENT RATING 8 MILLIAMPERE
LINEAR AREA COVERAGE 90 FT
LENS TYPE TWO HORIZONTAL LAYER
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
"
"
SENSOR WITH RELAY TYPE
3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
AISLE, HALLWAY APPLICATION
24 VDC VOLTAGE RATING
CEILING/WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
13 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
15 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
CURRENT RATING 8 MILLIAMPERE
LINEAR AREA COVERAGE 90 FT
LENS TYPE TWO HORIZONTAL LAYER
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC