"
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
450 W LOAD RATING
ON/OFF SWITCH WITH SLIDER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED, MAGNETIC LOW VOLTAGE LOAD TYPE
"
Datasheet
Description
"
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
450 W LOAD RATING
ON/OFF SWITCH WITH SLIDER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED, MAGNETIC LOW VOLTAGE LOAD TYPE
"
"
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
450 W LOAD RATING
ON/OFF SWITCH WITH SLIDER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED, MAGNETIC LOW VOLTAGE LOAD TYPE
"
"
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
450 W LOAD RATING
ON/OFF SWITCH WITH SLIDER OPERATOR TYPE
INCANDESCENT, COMPACT FLUORESCENT/LED, MAGNETIC LOW VOLTAGE LOAD TYPE