Description
"
WALL DIMMER TYPE
LIGHT ALMOND FINISH
REMOTE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
AUMENTE[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
DR MODEL
"