Selecta Products Dimmer Switch DREIV

Description
" WALL DIMMER TYPE IVORY FINISH REMOTE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING VISIONPAK STANDARD PACKAGE ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE AUMENTE[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 DR MODEL "
Datasheet
Description
" WALL DIMMER TYPE IVORY FINISH REMOTE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING VISIONPAK STANDARD PACKAGE ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE AUMENTE[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 DR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DREIV - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
DREIV
Dimmer Switch DREIV
" WALL DIMMER TYPE IVORY FINISH REMOTE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING VISIONPAK STANDARD PACKAGE ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE AUMENTE[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 DR MODEL "

"

  • WALL DIMMER TYPE
  • IVORY FINISH
  • REMOTE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • VISIONPAK STANDARD PACKAGE
  • ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • AUMENTE[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • DR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number DREIV
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data