"
ROTARY DIMMER TYPE
ALMOND FINISH
1-POLE, 3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
700 W (INCANDESCENT), 450 W (CFL/LED) LOAD RATING
PRESET OPERATOR TYPE
INCANDESCENT, CFL/LED LOAD TYPE
"
Description
"
ROTARY DIMMER TYPE
ALMOND FINISH
1-POLE, 3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
700 W (INCANDESCENT), 450 W (CFL/LED) LOAD RATING
PRESET OPERATOR TYPE
INCANDESCENT, CFL/LED LOAD TYPE
"
"
ROTARY DIMMER TYPE
ALMOND FINISH
1-POLE, 3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
700 W (INCANDESCENT), 450 W (CFL/LED) LOAD RATING
PRESET OPERATOR TYPE
INCANDESCENT, CFL/LED LOAD TYPE
"