Selecta Products Dimmer Switch DR703P-V

Description
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.185 INCH H SIZE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 700 W LOAD RATING PRESET ROTARY OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES PILOT LIGHT DR MODEL "
Datasheet
Description
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.185 INCH H SIZE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 700 W LOAD RATING PRESET ROTARY OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES PILOT LIGHT DR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DR703P-V - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
DR703P-V
Dimmer Switch DR703P-V
" WALL DIMMER TYPE 1.74 INCH W X 1.28 INCH D X 4.185 INCH H SIZE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 700 W LOAD RATING PRESET ROTARY OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES PILOT LIGHT DR MODEL "

"

  • WALL DIMMER TYPE
  • 1.74 INCH W X 1.28 INCH D X 4.185 INCH H SIZE
  • BROWN FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • VISIONPAK STANDARD PACKAGE
  • 700 W LOAD RATING
  • PRESET ROTARY OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES PILOT LIGHT
  • DR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number DR703P-V
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data

Similar Products

V-Bio® Encasement -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Insulation Meter - PCE-IT414 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Carterclene - CTC - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details