Selecta Products Dimmer Switch DLV1103-PLA

Description
WALL DIMMER TYPE LIGHT ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 1100 VA LOAD RATING SLIDE WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE HARMONY[TM] BRAND
Datasheet
Description
WALL DIMMER TYPE LIGHT ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 1100 VA LOAD RATING SLIDE WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE HARMONY[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DLV1103-PLA - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
DLV1103-PLA
Dimmer Switch DLV1103-PLA
WALL DIMMER TYPE LIGHT ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 1100 VA LOAD RATING SLIDE WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE HARMONY[TM] BRAND
  • WALL DIMMER TYPE
  • LIGHT ALMOND FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 1100 VA LOAD RATING
  • SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • HARMONY[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number DLV1103-PLA
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data