Selecta Products Dimmer Switch DFB8-P

Description
WALL DIMMER TYPE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 8 AMPERE LOAD RATING SLIDE WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE 2-WIRE FLUORESCENT LOAD TYPE HARMONY[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
WALL DIMMER TYPE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 8 AMPERE LOAD RATING SLIDE WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE 2-WIRE FLUORESCENT LOAD TYPE HARMONY[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DFB8-P - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
DFB8-P
Dimmer Switch DFB8-P
WALL DIMMER TYPE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 8 AMPERE LOAD RATING SLIDE WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE 2-WIRE FLUORESCENT LOAD TYPE HARMONY[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • WALL DIMMER TYPE
  • BROWN FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 8 AMPERE LOAD RATING
  • SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • 2-WIRE FLUORESCENT LOAD TYPE
  • HARMONY[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number DFB8-P
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data