WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
450 W LOAD RATING
PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
COMPACT FLUORESCENT/LED LOAD TYPE
HARMONY[TM] BRAND
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
450 W LOAD RATING
PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
COMPACT FLUORESCENT/LED LOAD TYPE
HARMONY[TM] BRAND
WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
450 W LOAD RATING
PRESET SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
COMPACT FLUORESCENT/LED LOAD TYPE
HARMONY[TM] BRAND