"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
DECORATOR PRESET SLIDE ON/OFF OPERATOR TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
DECORATOR PRESET SLIDE ON/OFF OPERATOR TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM] BRAND
"
"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
DECORATOR PRESET SLIDE ON/OFF OPERATOR TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM] BRAND
"