D703-PUTC -- DIMMER SWITCH
Selecta Products
Dimmer Switch
D703-PUTC
Description
"
WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
700 W (INCANDESCENT/HALOGE
N), 500 VA (MAGNETIC LOW VOLTAGE), 450 W (LED/COMPACT FLUORESCENT), 5.5 AMPERE (EFL) LOAD RATING
SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT, COMPACT FLUORESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, HALOGEN, LED, EFL LOAD TYPE
HARMONY[TM] BRAND
"
Description
"
WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
700 W (INCANDESCENT/HALOGE
N), 500 VA (MAGNETIC LOW VOLTAGE), 450 W (LED/COMPACT FLUORESCENT), 5.5 AMPERE (EFL) LOAD RATING
SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT, COMPACT FLUORESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, HALOGEN, LED, EFL LOAD TYPE
HARMONY[TM] BRAND
"
Suppliers
"
WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
700 W (INCANDESCENT/HALOGE
N), 500 VA (MAGNETIC LOW VOLTAGE), 450 W (LED/COMPACT FLUORESCENT), 5.5 AMPERE (EFL) LOAD RATING
SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT, COMPACT FLUORESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, HALOGEN, LED, EFL LOAD TYPE
HARMONY[TM] BRAND
"
"
- WALL DIMMER TYPE
- IVORY/WHITE/LIGHT ALMOND FINISH
- 1-POLE/3-WAY OPERATION TYPE
- UL (CANADA AND US) APPROVAL
- RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
- 120 VAC AT 60 HZ VOLTAGE RATING
- 700 W (INCANDESCENT/HALOGEN), 500 VA (MAGNETIC LOW VOLTAGE), 450 W (LED/COMPACT FLUORESCENT), 5.5 AMPERE (EFL) LOAD RATING
- SLIDE WITH PRESET ON/OFF SWITCH OPERATOR TYPE
- DECORATOR WALL PLATE TYPE
- INCANDESCENT, COMPACT FLUORESCENT, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, HALOGEN, LED, EFL LOAD TYPE
- HARMONY[TM] BRAND
"
Supplier's Site
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
D703-PUTC |
|
Product Name
|
Dimmer Switch |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details