WALL DIMMER TYPE
IVORY FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
PRESET SLIDE OPERATOR TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM] BRAND
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
IVORY FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
PRESET SLIDE OPERATOR TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM] BRAND
WALL DIMMER TYPE
IVORY FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
700 W LOAD RATING
PRESET SLIDE OPERATOR TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM] BRAND