Selecta Products Dimmer Switch D600-MWV

Description
" WALL DIMMER TYPE 1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH ELECTRONIC PRESET TAP ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE LEANDRO[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE 1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH ELECTRONIC PRESET TAP ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE LEANDRO[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - D600-MWV - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
D600-MWV
Dimmer Switch D600-MWV
" WALL DIMMER TYPE 1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH ELECTRONIC PRESET TAP ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE LEANDRO[R] BRAND "

"

  • WALL DIMMER TYPE
  • 1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
  • WHITE FINISH
  • SINGLE POLE/MULTI LOCATION OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • VISIONPAK STANDARD PACKAGE
  • 600 W LOAD RATING
  • ROCKER WITH ELECTRONIC PRESET TAP ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • LEANDRO[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number D600-MWV
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data