"
WALL DIMMER TYPE
1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/MULTI LOCATION OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
ROCKER WITH ELECTRONIC PRESET TAP ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LEANDRO[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/MULTI LOCATION OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
ROCKER WITH ELECTRONIC PRESET TAP ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LEANDRO[R] BRAND
"
"
WALL DIMMER TYPE
1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/MULTI LOCATION OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
ROCKER WITH ELECTRONIC PRESET TAP ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
LEANDRO[R] BRAND
"
"
WALL DIMMER TYPE
1.68 INCH W X 1.37 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE/MULTI LOCATION OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
ROCKER WITH ELECTRONIC PRESET TAP ON/OFF SWITCH OPERATOR TYPE