Selecta Products Dimmer Switch D1103P

Description
WALL DIMMER TYPE 2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 1100 W LOAD RATING SLIDE WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE HARMONY[TM] BRAND
Datasheet
Description
WALL DIMMER TYPE 2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 1100 W LOAD RATING SLIDE WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE HARMONY[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - D1103P - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
D1103P
Dimmer Switch D1103P
WALL DIMMER TYPE 2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 1100 W LOAD RATING SLIDE WITH ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE HARMONY[TM] BRAND
  • WALL DIMMER TYPE
  • 2.5 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
  • BROWN FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 1100 W LOAD RATING
  • SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • HARMONY[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number D1103P
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data