"
WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
1100 W LOAD RATING
SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM], TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
PACKAGING TYPE CUT CASE
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
1100 W LOAD RATING
SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM], TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
PACKAGING TYPE CUT CASE
"
"
WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
1100 W LOAD RATING
SLIDE WITH ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM], TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
PACKAGING TYPE CUT CASE
"