"
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
1100 W LOAD RATING
SCREWLESS WALL PLATE TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
1100 W LOAD RATING
SCREWLESS WALL PLATE TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM] BRAND
"
"
WALL DIMMER TYPE
WHITE FINISH
1-POLE/3-WAY OPERATION TYPE
COMMERCIAL, LIGHTING CONTROL APPLICATION
120 V VOLTAGE RATING
1100 W LOAD RATING
SCREWLESS WALL PLATE TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM] BRAND
"