Selecta Products Straight Blade Power Plug D0751

Description
" STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 7-50P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 277 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 7-50P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 277 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - D0751 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
D0751
Straight Blade Power Plug D0751
" STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 7-50P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 277 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STRAIGHT TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 7-50P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 277 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
  • OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number D0751
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 277 volts
Current Rating 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 30 AMP 250 Volt L6-30P - L0630P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details