Selecta Products Straight Blade Power Plug D0731

Description
" STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 7-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 277 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 7-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 277 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - D0731 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
D0731
Straight Blade Power Plug D0731
" STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 7-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 277 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STRAIGHT TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 7-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 277 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
  • OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number D0731
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 277 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NC 800G PB - 800G-DLSGXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof 15° Angled Receptacle - F42S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details